ASUS ROG G73JH-TY210V, Intel® Core™ i7, 1.73 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
ASUS ROG G73JH-TY210V. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray ROM. Discrete graphics card model: AMD Mobility Radeon HD 5870. Operating system installed: Windows 7 Home Premium. Weight: 3.85 kg