ASUS logo

ASUS ExpertBook B1 B1500CEAE-BQ2664 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30534
Info modified on:
01 Feb 2025, 05:23:48
Short summary description ASUS ExpertBook B1 B1500CEAE-BQ2664 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Black:

ASUS ExpertBook B1 B1500CEAE-BQ2664, Intel® Core™ i7, 39.6 cm (15.6"), 8 GB, 512 GB, FreeDOS, Black

Long summary description ASUS ExpertBook B1 B1500CEAE-BQ2664 Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Black:

ASUS ExpertBook B1 B1500CEAE-BQ2664. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: FreeDOS. Product colour: Black. Weight: 1.73 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.