ASUS logo

ASUS Chromebook CX1 CX1500CKA-EJ0112 Intel® Pentium® Silver N6000 39.6 cm (15.6") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18040
Info modified on:
23 Jan 2025, 18:26:48
Short summary description ASUS Chromebook CX1 CX1500CKA-EJ0112 Intel® Pentium® Silver N6000 39.6 cm (15.6") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

ASUS Chromebook CX1 CX1500CKA-EJ0112, Intel® Pentium® Silver, 3.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS Chromebook CX1 CX1500CKA-EJ0112 Intel® Pentium® Silver N6000 39.6 cm (15.6") Full HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

ASUS Chromebook CX1 CX1500CKA-EJ0112. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N6000, Processor frequency: 3.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.