ASUS logo

ASUS Chromebook CX1 CX1400CKA-DS01-CB Intel® Celeron® N N4500 35.6 cm (14") Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282
Info modified on:
18 Apr 2025, 11:31:59
Short summary description ASUS Chromebook CX1 CX1400CKA-DS01-CB Intel® Celeron® N N4500 35.6 cm (14") Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

ASUS Chromebook CX1 CX1400CKA-DS01-CB, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Chromebook CX1 CX1400CKA-DS01-CB Intel® Celeron® N N4500 35.6 cm (14") Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

ASUS Chromebook CX1 CX1400CKA-DS01-CB. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.