ASUS X71Q-7S092C, Intel Pentium Mobile, 2 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 4 GB, 320 GB
ASUS X71Q-7S092C. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3.7 kg