ASUS TUF Gaming A15 FA506IC-HN044W, AMD Ryzen™ 5, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS TUF Gaming A15 FA506IC-HN044W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4600H, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey