ASUS ROG Strix SCAR 17 G733QS-XS98Q, AMD Ryzen™ 9, 3.3 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 32 GB, 1 TB
ASUS ROG Strix SCAR 17 G733QS-XS98Q. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Product colour: Black