ASUS ROG Strix G15 G513QC-HN005T-BE, AMD Ryzen™ 7, 3.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB
ASUS ROG Strix G15 G513QC-HN005T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black