ASUS ROG Zephyrus G GA401II-BM141T, AMD Ryzen™ 5, 3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS ROG Zephyrus G GA401II-BM141T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4600HS, Processor frequency: 3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White