ASUS logo

ASUS ZenPad 8.0 Z380KL-1L058A 4G Intel® Celeron® M LTE 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23589
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenPad 8.0 Z380KL-1L058A 4G Intel® Celeron® M LTE 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Metallic:

ASUS ZenPad 8.0 Z380KL-1L058A, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Metallic

Long summary description ASUS ZenPad 8.0 Z380KL-1L058A 4G Intel® Celeron® M LTE 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Metallic:

ASUS ZenPad 8.0 Z380KL-1L058A. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.46 GHz, Processor family: Intel® Celeron® M, Processor model: 410. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.