ASUS logo

ASUS X501A-XX220H Intel® Celeron® B830 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62876
Info modified on:
22 Jan 2025, 05:49:38
Short summary description ASUS X501A-XX220H Intel® Celeron® B830 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

ASUS X501A-XX220H, Intel® Celeron®, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X501A-XX220H Intel® Celeron® B830 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

ASUS X501A-XX220H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.