ASUS A7SV-7S119C, DE, Intel® Core™2 Duo, 2.5 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 3 GB, 300 GB
ASUS A7SV-7S119C, DE. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 300 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 4.1 kg