ASUS logo

ASUS EeeBook E403SA-WX0023T Intel® Pentium® N3700 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB eMMC Windows 10 Grey, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41134
Info modified on:
01 Feb 2025, 05:39:55
Short summary description ASUS EeeBook E403SA-WX0023T Intel® Pentium® N3700 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB eMMC Windows 10 Grey, Metallic:

ASUS EeeBook E403SA-WX0023T, Intel® Pentium®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS EeeBook E403SA-WX0023T Intel® Pentium® N3700 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB eMMC Windows 10 Grey, Metallic:

ASUS EeeBook E403SA-WX0023T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Grey, Metallic

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.