ASUS logo

ASUS VivoTab RT Mobile Dock Docking Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoTab RT Mobile Dock Docking Silver:

ASUS VivoTab RT Mobile Dock, Docking, Silver, 262.5 mm, 10.2 mm, 169.9 mm, 538 g

Long summary description ASUS VivoTab RT Mobile Dock Docking Silver:

ASUS VivoTab RT Mobile Dock. Connectivity technology: Docking. Product colour: Silver. Width: 262.5 mm, Depth: 10.2 mm, Height: 169.9 mm. Battery type: Li-polymer Battery 22 Wh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.