ASUS logo

ASUS Vivobook S200E-CT178H Intel® Core™ i3 i3-3217U 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93875
Info modified on:
02 Feb 2025, 23:07:46
Short summary description ASUS Vivobook S200E-CT178H Intel® Core™ i3 i3-3217U 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS Vivobook S200E-CT178H, Intel® Core™ i3, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS Vivobook S200E-CT178H Intel® Core™ i3 i3-3217U 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS Vivobook S200E-CT178H. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.