ASUS logo

ASUS M51SN-AP018C, BE Intel® Core™2 Duo T9300 39.1 cm (15.4") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500 Windows Vista Home Premium

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16397
Info modified on:
24 Jan 2025, 20:29:15
Short summary description ASUS M51SN-AP018C, BE Intel® Core™2 Duo T9300 39.1 cm (15.4") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500 Windows Vista Home Premium:

ASUS M51SN-AP018C, BE, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description ASUS M51SN-AP018C, BE Intel® Core™2 Duo T9300 39.1 cm (15.4") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500 Windows Vista Home Premium:

ASUS M51SN-AP018C, BE. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9500. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.