ASUS logo

ASUS F75A-TY205H Intel® Pentium® 2020M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109393
Info modified on:
22 Jan 2025, 04:58:53
Short summary description ASUS F75A-TY205H Intel® Pentium® 2020M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS F75A-TY205H, Intel® Pentium®, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS F75A-TY205H Intel® Pentium® 2020M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

ASUS F75A-TY205H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2020M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.