Intel Core Ultra 7 155H (24MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 39.6 cm (15.6") 3K 2880 x 1620 OLED, Intel Arc Graphics, NVIDIA GeForce RTX 4050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
Creative Pro, Gaming Pro!
World-leading 16:9 3K 120 Hz OLED laptop
ASUS Vivobook Pro 15 OLED delivers exceptional performance for pro creators and pro gamers. It empowers professional creativity, enhances your lifestyle, and immerses you in the world of gaming. Standout features include the world’s most advanced 15.6-inch 3K 120 Hz ASUS Lumina OLED display1, up to the latest Intel® Core™ Ultra 9 processor, and a high-performance NVIDIA® GeForce RTX™ 4060 GPU with a MUX switch. Uninterrupted top-tier performance — up to 125 W TDP2 — is ensured by the ultra-efficient triple-vented, dual-fan ASUS IceCool Pro cooling system. The unique ASUS DialPad gives you precise fingertip control of your apps, and you’ll enjoy exceptional high-speed connectivity with a Thunderbolt™ 4 port and a standard SD card reader for seamless file transfers. With multi-dimensional Dolby Atmos® audio, ASUS Vivobook Pro 15 OLED is the go-to choice for serious creators and avid gamers. Unleash your inner pro!
PERFORMANCE OVERVIEW
Power to dream
ASUS Vivobook Pro 15 OLED is perfect for exploring and venturing into new horizons, with up to an Intel® Core™ Ultra 9 185H processor and an NVIDIA® RTX™ 4060 Laptop GPU. It’s tailored to meet every creative need, empowering your inspiration as you explore the world. It’s also equipped with ASUS IceCool Pro thermal technology, capable of unleashing the full 125 W TDP2 of this powerful CPU and GPU combination. ASUS Vivobook Pro 15 OLED can be configured with up to 24 GB of high-speed DDR5 5600 MHz memory3, featuring one upgradeable SO-DIMM slot and up to 2 TB of ultrafast PCIe® SSD storage4 — ready to realize your every creative vision.
CPU
Boost your work efficiency
ASUS Vivobook Pro 15 OLED offers the ultimate performance experience for multitasking enthusiasts, whether you’re an adventurer, creator, gamer or professional. It features an up to Intel® Core™ Ultra 9 185H processor with an evolutionary hybrid-core architecture that automatically allocates performance cores to demanding single-thread tasks, while the efficiency cores concentrate on seriously multithreaded workloads. This new processor also includes a Neural Processing Unit (NPU), which adds power-efficient, low-latency AI acceleration to your laptop to make it perfect for use with modern AI applications, even if it’s not connected to the web. It’s also a cinch to tweak performance via the intuitive MyASUS app. ASUS Vivobook Pro 15 OLED lets you work like a pro!
WINDOWS 11
Your time is valuable
So, don’t waste it doing things the hard way. Windows 11 brings a fresh experience with new ways to get things done in a fast, fun, and easy kind of way.
GPU
Realize your imagination
Turn your dreams into reality, without limits, with the workstation-grade NVIDIA® GeForce® RTX™ Studio laptop GPU. This boasts ray tracing, AI image generation and hardware acceleration for powerful all-round creative capabilities. The ray tracing and DLSS technologies are capable of producing incredibly realistic visual images, with every detail visible in the game arena. The time-saving AI acceleration function empowers your imagination to create boundless visual worlds. And, with by NVIDIA Studio drivers you’ll enjoy regular updates and optimal stability. Create and game like a pro!
GEFORCE RTX 40 SERIES LAPTOPS
Beyond fast for gamers and creators
AI-Powered Performance and Lifelike Graphics*
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.
* Cyberpunk 2077 image captured on a desktop with new Ray Tracing: Overdrive Mode ON, shown for illustrative purposes only. Actual performance varies by system.
Accelerate Your Ideas
NVIDIA Studio takes your creative projects to the next level. Unlock RTX and AI acceleration in top creatives apps, NVIDIA Studio drivers for maximum stability, and a suite of exclusive tools to fast-track your creativity.
Optimized Power and Performance
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.
THERMAL
Your IceCool Pro spaceship
ASUS Vivobook Pro 15 OLED incorporates ASUS IceCool Pro thermal technology, with dual fans and five copper pipes to ensure that the Intel® Core™ CPU and NVIDIA® GPU operate comfortably within their 125 W TDP in Full Speed mode2. This lets your work move at the speed of thought, and breathes life into your virtual worlds. The dual 103-blade fans feature impellers crafted from resilient yet lightweight side-chain liquid crystal epoxy polymer (LCP) to minimize vibrations. This design operates quietly, like a silently cruising spaceship, delivering top-notch performance anytime, anywhere. With the four fan modes in the MyASUS app, you can effortlessly switch between acoustic comfort and optimal performance. Control it like a pro!
MUX SWITCH
MUX switch technology
ASUS Vivobook Pro 15 OLED now boasts the latest MUX switch technology, allowing you to choose discrete GPU mode for low latency and optimized experiences on gaming and other intensive tasks, or Hybrid mode for significantly longer battery life.
DISPLAY
World-leading 3K ASUS Lumina OLED display
For ultimate visual experience, ASUS Vivobook Pro 15 OLED features the world-leading 16:9 3K OLED HDR NanoEdge screen. With an expansive 16:9 aspect ratio, the display is Dolby Vision certified and PANTONE Validated to ensure accurate color rendering. With 600 nits peak brightness, it’s also VESA DisplayHDR™ True Black 500 certified for the deepest blacks to give you ultra-realistic detail in even the darkest scenes. Its cinema-grade DCI-P3 color gamut delivers ultra-vivid colors, and the 120 Hz refresh rate and 0.2 ms response time make even the fastest action scenes look super-smooth. To keep your eyes comfortable and safe during the longest viewing sessions, it’s also TÜV Rheinland certified for low blue-light emissions.
* The visual appearance of OLED displays may change over the product’s lifetime. This is expected behavior that can include image persistence or burn-in, where the display shows a faint remnant of an image even after a new image appears on the screen. This tends to occur only in extreme use cases, such as when a static, high-contrast image is continuously displayed for prolonged periods of time. ASUS laptops with an OLED display minimize this risk by setting Windows’s Dark mode as default, as well as shortening the idle time before the screen is turned off — both on mains (AC) and battery (DC) power. This dual approach minimizes the potential for burn-in to maximize the lifespan of your OLED display lifespan, and also reduces unnecessary power draw for optimal battery life. We also recommended adjust the brightness of your OLED display to complement the ambient lighting in your environment, rather than keeping the screen at maximum brightness at all times. You should also ensure that you have an animated, dark-background screensaver enabled in the Windows Settings tool.
ASUS DIAL
Make magic happen with ASUS Dial
Discover new ways to work with the exclusive ASUS Dial, an intuitive physical controller that gives you instant and precise fingertip control over parameters in your creative apps. You can easily change brush size, or rapidly undo actions to make your creative workflow smoother. It’s fully customizable — and works with a wide range of apps!
CONNECTIVITY
Unparalleled connectivity
With up to 40 Gbps Thunderbolt™ 4.0 port, a USB 3.2 Gen 2 Type-C® port with Power Delivery, two USB 3.2 Gen 1 Type-A ports, HDMI® 2.1 output and an audio combo jack17 it’s easy to connect all your existing peripherals, displays and projectors — and as fast as you need.
SECURITY
Protecting your journey
Your privacy is not just our priority — it’s the very essence of our innovation, allowing you to experience a world of possibilities with complete peace of mind.
BATTERY
Unceasing exploration
Creativity and gaming know no bounds, so ASUS Vivobook Pro 15 OLED is equipped with a long-lasting 75 Wh battery — providing you with uninterrupted power all day long, whether you’re capturing breathtaking moments outdoors or unleashing your imagination in the studio. ASUS Vivobook Pro 15 OLED has the stamina to empower your endless passion.
DESIGN AND COLOR
Refined style
ASUS Vivobook Pro 15 OLED boasts a refined yet distinctive exterior with two color options, Earl Grey and Cool Silver. Its understated metallic lid, complemented by clean-cut block edges, enhances the slim overall profile of the chassis. The dual-tone keyboard adds a touch of sophistication while highlighting your unique style. Style your life like a pro!
SMART CONFERENCING
ASUS AiSense Camera and AI Noise Cancelation
Take back control of your meetings with our innovative camera system and ASUS AI Noise-Canceling Technology, with new algorithms to make your conference calls even more productive.
AUDIO
Break the sound barrier
For unrivaled audio quality, ASUS Vivobook Pro 15 OLED has a stereo sound system certified by the audio experts at Harman Kardon. It delivers powerful, immersive sound that’s crystal-clear. The immersive Dolby Atmos® technology indulges you in your favorite entertainment with sound that moves all around you, adding breathtaking realism to music, movies and TV.
USER EXPERIENCE
Enjoy with the easiest way
We go the extra mile to give you a more effortless and joyful experience, at work or play.
MILITARY GRADE
US military-grade laptop durability
ASUS consumer laptops meet the ultra-demanding MIL-STD 810H military standard18 for reliability and durability, undergoing a punishing test regime that includes extended tests for operation in harsh environments. These factors also help improve the laptops’ longevity and hence their sustainability, so you can work, travel or relax with the confidence that your ASUS laptop is ready for the real world — today, and long into the future.
SOFTWARE
Truly personalized workflow
ASUS offers a suite of software designed to take your computing experience up a notch. MyASUS provides a collection of handy apps and tools that help you get more out of your laptop, while GlideX enables you to get more done by sharing screens across devices. Plus, ScreenXpert helps you manage app windows across all connected displays for a smoother workflow.
MyASUS
MyASUS provides easy access to ASUS apps that are designed to help you maintain your system, update your software, optimize your PC’s performance, and contact ASUS for after-sales support.
GlideX
GlideX is a cross-device screen-sharing solution, with Mirror and Extend features that give you a bigger and better space for work and play. The Unify Control feature lets you use a single mouse and keyboard set to control different devices from one PC, across different OSes, so you don't need to switch between devices. GlideX optimizes your workflow in the blink of an eye!
ScreenXpert
ScreenXpert — which you can download from Microsoft Store or find in your PC’s Start menu — helps you to manage app windows across displays connected to your ASUS PC and puts you in full control of your workflow!
XBOX GAME PASS ULTIMATE
Discover your next favorite game
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there’s always something new to play.
Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepass and https://www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (sold separately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems.
ASUS Vivobook Pro 15 OLED N6506MU-MA005W, Intel Core Ultra 7, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB, Windows 11 Home
ASUS Vivobook Pro 15 OLED N6506MU-MA005W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 39.6 cm (15.6"), HD type: 3K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product colour: Silver