AMD Ryzen 5 7530U (19MB Cache, 2GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home 64-bit
Wow the World with Pure Power
Get ready for great adventures with Vivobook S 14 Flip, the super-versatile convertible with a 360° hinge that gives you the freedom to work or play, your way. Enjoy the smooth performance of the AMD Ryzen™ 7 7730U Processor and fast SSD storage, also give your eyes a treat with its amazing 14-inch 2K NanoEdge touchscreen. It’s the perfect choice for smashing those daily tasks or chilling out in style, and with plenty of ports including a convenient USB 3.2 Gen 2 Type-C® port, it’s easy to connect to anything, anywhere. With a choice of on-trend Quiet Blue or Cool Silver finishes, make Vivobook S 14 Flip part of your world today!
14” 2K NanoEdge display
16:10 aspect ratio, touch screen, Three-sided NanoEdge 85% screen-to-body ratio, TÜV Rheinland
Performance
Speedy performance
Vivobook S 14 Flip makes your everyday computing so much easier. With 16 GB of RAM1, a 1 TB SSD storage6 and an ultrafast WiFi 6E7 connection, Vivobook S 14 Flip always make your daily work easy and convenient.
CPU
Power up for productivity
Vivobook S 14 Flip is powered by an AMD Ryzen™ 7 7730U Processor that makes all your daily computing tasks easier. Whether you’re streaming, browsing, editing or video conferencing, it’s totally ready to make your life easier.
Thermal
Cool, quiet and fast!
For always-cool performance, Vivobook S 14 Flip uses upgraded 8 mm and 6 mm heat pipes8, and an IceBlade fan that efficiently accelerates heat transfer. The 79-blade fan and impeller are made of a liquid-crystal polymer, making them lighter and thinner than ordinary fans. In addition, IceBlade fans use a fluid-dynamics bearing that’s quieter and has less vibration than an ordinary bearing!
Display
Expand your visual enjoyment
Give your eyes a treat with Vivobook S 14 Flip’s new 16:10 2K FHD NanoEdge touchscreen which covered with Corning Gorilla® Glass NBT™ for enhanced scratch resistance in everyday use and an expansive 85% screen-to-body ratio, everything just looks better. It’s also certified by TÜV Rheinland for its low blue-light levels, so your eyes are cared for even during the longest viewing sessions.
Corning® Gorilla® Glass NBT™
Clear, ultra-durable touchscreen
Corning® Gorilla® Glass NBT™ is strictly tested9 and is proven to be more durable than ever. The retained strength and scratch resistance of the glass surface are significantly superior to traditional soda-lime glass, so it’s more resistant to swipes, taps and stylus use.
Battery Capacity
On the go, non-stop
Enjoy uninterrupted on-the-go productivity with the long-lasting 50 Wh battery10 in Vivobook S 14 Flip. You can stay productive and entertained anytime, anywhere — and for longer!
Colors and Design
Be bold, be cool, be you!
Vivobook S 14 Flip is finished in your choice of trendy Quiet Blue or classic Cool Silver, with a metal lid for that extra special feel. Inside, the warning-striped Enter key adds to the unique vibe. It’s easy to take anywhere, too, with its 1.5 kg-light chassis and backpack-friendly ultraslim profile. Vivobook S 14 Flip fits into your world, wherever it takes you!
360° Hinge
Tough and durable
For the ultimate durability, the precision-engineered 360° hinge on Vivobook S 14 Flip undergoes a 20,000-cycle open-and-close test. Use it in laptop, tent, stand or tablet mode — or anything in between — with the assurance that your Vivobook S 14 Flip will always be ready for action, for years to come!
ASUS Pen 2.0
Creativity at your tips
Vivobook S 14 Flip is designed for the ultimate touch experience, with a responsive touchscreen that’s covered with tough Corning Gorilla® Glass NBT™ and detects even the subtlest fingertip movements. ASUS Pen 2.011 support means you can let your creativity flow with a natural responsive feel, with no need to worry about scratching the tough screen.
Connectivity
The well-connected laptop
Vivobook S 14 Flip has all the I/O ports you need, connecting all your existing peripherals, displays and projectors is a cinch. The ultrafast USB 3.2 Gen 2 Type-C® port supports up to 10 Gbps data transfers and allows easy charging with a wide range of standard 5-20V USB-C® chargers. There’s an HDMI® 2.1 port supporting 4K 60 Hz displays and a 10 Gbps USB 3.2 Gen 2 Type-A port, plus an audio combo jack for the ultimate convenience.
Keyboard
ASUS ErgoSense keyboard, comfortable typing experience
Your comfort is our highest priority. That’s why the ASUS ErgoSense keyboard has an incredibly satisfying feel, with the optimum key bounce and travel calculated with fine-tuned precision. Experience the ErgoSense keyboard and you’ll soon find yourself cruising effortlessly through your work.
Full-sized keyboard
19.05 mm
The full-size 19.05 mm key pitch is the same as a desktop keyboard so you can whizz through your work with superb typing comfort and accuracy.
Dished key caps
0.2 mm
The 0.2 mm key-cap dish is designed to match the shape of your fingertips so your fingers are gently guided to the ideal contact point with the keys.
Long key travel
1.4 mm
The long 1.4 mm key travel lets you type without having to use too much force. And the special ASUS-designed rubber dome guarantees your click force is met with just the right tactile bump you need for a nice grip.
NumberPad
The touchpad, reinvented
We’ve enlarged the touchpad on Vivobook S 14 Flip by 50%12 to give you even smoother and more responsive fingertip control. The optional ASUS NumberPad 2.013 makes everything much easier when it’s time to crunch numbers: simply tap the touchpad icon to enable number input.
ASUS Antimicrobial Guard
99% bacterial inhibition
The surface of any laptop harbors thousands of potentially harmful bacteria. To keep your laptop hygienic, it's protected by ASUS Antimicrobial Guard – a special surface treatment that keeps the bugs at bay. In fact, Antimicrobial Guard has been scientifically proven5 to inhibit the growth of bacteria14 by more than 99% over a 24-hour period, ensuring the surfaces15 of your laptop clean and sanitary for longer and reducing the spread of potentially harmful bacteria via contact.
ASUS Antimicrobial Guard
99% EFFECTIVE
Without ASUS Antimicrobial Guard a sample of 10,000 bacterial cells grew to 28,000. Performing the same test with Antimicrobial Guard saw the count reduced to just 16 – a growth restriction of more than 99%. Our test adheres to ISO 2219614, and involves both E. coli and Staphylococcus aureus.
ISO-CERTIFIED PROTECTION
All bacteria can be classified by Gram staining into Gram positive or Gram negative, named after bacteriologist Hans Christian Gram. The ISO 2219614 test defines Staphylococcus aureus and E. coli respectively as Gram positive and Gram negative. Many industries choose these two bacteria as test targets – and it is these that are tested against ASUS Antimicrobial Guard.
ANTIMICROBIAL SILVER IONS
The ASUS Antimicrobial Guard treatment consists of positively-charged silver ions and is durable enough for at least three years of normal usage16. Household cleaning products and agents such as alcohol wipes and soap water won’t easily wear away the silver-ion surface treatment, ensuring ASUS Antimicrobial Guard’s long-lasting bacterial-inhibiting effect.
Security
Safe and secure
With its integrated webcam shield and built-in fingerprint sensor, Vivobook S 14 Flip takes great care of your privacy and security.
Fingerprint security
Accessing Vivobook S 14 Flip has never been easier or more secure. With a fingerprint sensor17 on the power button and Windows Hello, there’s no need to type in your password every time — all you need is just a single touch.
Webcam shield
Vivobook S 14 Flip takes your privacy and security seriously. There’s an integrated privacy shield that slides over the webcam for instant privacy, shielding you against prying eyes and disturbances.
Webcam
Real-time webcam image optimization
ASUS 3D Noise Reduction (3DNR) technology and the new webcam effects take your video-calling experience to the next level. 3DNR significantly upgrades the image clarity of the FHD webcam, with a unique algorithm that sharpens images and performs real-time de-noising to make sure everything looks crisp and clear during video calls.
Noise Cancelation
Next-level ASUS AI Noise-Canceling Technology
To provide exceptional remote-working and video-conferencing experiences, Vivobook S 14 Flip features ASUS AI Noise-Canceling Technology that employs machine learning in order to isolate unwanted noise from human speech. This technology helps to filter out ambient noise for optimum group conference-call quality.
Turn on your device’s audio and try the demo to experience the amazing difference that AI Noise-Canceling Technology can make in different environments.
Audio
Amazing sound
Vivobook S 14 Flip equipped with an amazing Dolby Atmos stereo sound system that’s certified by the audio experts at Harman Kardon. Dolby Atmos lets you hear music, movies or podcasts with crystal-clear multi-dimensional sound, and the Smart Amplifier delivers higher volume with less distortion. Vivobook S 14 Flip giving you a surround-sound audio that you’ve never experience before.
Smart Amplifier
Smart Amplifier — 3.5x louder sound, zero distortion
The volume-enhancing, distortion-suppressing dual-channel Smart Amplifier is equipped with a powerful DSP chip that can drive the twin speakers at the maximum volume possible while preventing long-term damage to the sensitive speaker voice coils. Creating or listening to audio in your videos, movies, music or games has never sounded better!
Smart Amplifier
3.5x louder
Our Smart Amplifier system uses a high-power amplifier that can increase speaker volume by up to 3.5x.
More clarity
The Smart Amplifier helps to deliver clearer audio by boosting volume across the entire audio spectrum, not just at certain frequencies. This ensures crystal-clear highs and powerful bass for a superlative audio experience.
Distortion-free
The Smart Amplifier’s output is intelligently matched to the speaker’s physical capabilities, fine-tuning the system across the entire spectrum to ensure distortion-free audio at any volume level. The result is a high-quality audio experience and reliable long-term operation.
WiFi
Fine-tuned with ASUS WiFi Master Premium technology
Vivobook S 14 Flip offers a comprehensive range of wireless connectivity. The latest WiFi 6E7 allows you to load online content in the blink of an eye, and it’s made even better by ASUS WiFi Master Premium technology, which includes ASUS WiFi SmartConnect. WiFi SmartConnect automatically selects the best WiFi source, so your laptop connects seamlessly to the best WiFi signal and known mobile hotspots.
Military-grade
World’s most strictly tested US military-grade laptop durability21
ASUS laptops3 are engineered with extraordinary toughness meet the exacting US MIL-STD-810H military-grade standard, undergoing 8 rigorous test methods and 21 punishing test procedures — exceeding industry standards. The upshot is a range of products that are renowned for reliability and durability. These factors also inherently benefit longevity and thus sustainability, so you can work, travel or relax with the confidence that your ASUS laptop is ready for the real world — today, and long into the future.
MyASUS
Your PC just got better
MyASUS provides easy access to ASUS apps that are designed to help you maintain your system, update your software, optimize your PC’s performance, and contact ASUS for after-sales support.
GlideX
Your on-the-go work and play space
GlideX is a cross-device screen-sharing solution that uses wired or wireless connections to give you a bigger and better space for work and play. GlideX optimizes your workflow in the blink of an eye!
ScreenXpert for ASUS PCs
Manage app windows across displays connected to your ASUS PC
ScreenXpert for ASUS PCs — which you can download from Microsoft Store or find in your PC’s Start menu — helps you to manage app windows across displays connected to your ASUS PC and puts you in full control of your workflow!
ASUS Now with Adobe Creative Cloud
Purchase and get complimentary membership.
ASUS Vivobook S 14 Flip TN3402YA-LZ384W, AMD Ryzen™ 5, 2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB
ASUS Vivobook S 14 Flip TN3402YA-LZ384W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 7530U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Silver