ASUS logo

ASUS Zenbook Pro 15 OLED UM535QE-KY120T AMD Ryzen™ 9 5900HX Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69224
Info modified on:
01 Feb 2025, 04:39:56
Short summary description ASUS Zenbook Pro 15 OLED UM535QE-KY120T AMD Ryzen™ 9 5900HX Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook Pro 15 OLED UM535QE-KY120T, AMD Ryzen™ 9, 3.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook Pro 15 OLED UM535QE-KY120T AMD Ryzen™ 9 5900HX Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Zenbook Pro 15 OLED UM535QE-KY120T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.