ASUS logo

ASUS Vivobook Pro 14X OLED M7400QC-KM018T AMD Ryzen™ 7 5800H Laptop 35.6 cm (14") WQXGA+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45484
Info modified on:
22 Jan 2025, 05:04:16
Short summary description ASUS Vivobook Pro 14X OLED M7400QC-KM018T AMD Ryzen™ 7 5800H Laptop 35.6 cm (14") WQXGA+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Vivobook Pro 14X OLED M7400QC-KM018T, AMD Ryzen™ 7, 3.2 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook Pro 14X OLED M7400QC-KM018T AMD Ryzen™ 7 5800H Laptop 35.6 cm (14") WQXGA+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS Vivobook Pro 14X OLED M7400QC-KM018T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 35.6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.