ASUS logo

ASUS Vivobook Pro 14X OLED M7400QC-KM020T AMD Ryzen™ 7 5800H Laptop 35.6 cm (14") WQXGA+ 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38610
Info modified on:
01 Feb 2025, 05:49:20
Short summary description ASUS Vivobook Pro 14X OLED M7400QC-KM020T AMD Ryzen™ 7 5800H Laptop 35.6 cm (14") WQXGA+ 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook Pro 14X OLED M7400QC-KM020T, AMD Ryzen™ 7, 3.2 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB

Long summary description ASUS Vivobook Pro 14X OLED M7400QC-KM020T AMD Ryzen™ 7 5800H Laptop 35.6 cm (14") WQXGA+ 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook Pro 14X OLED M7400QC-KM020T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 35.6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.