ASUS logo

ASUS Zenbook 13 OLED UM325UA-KG084 AMD Ryzen™ 7 5700U Komputer buku 33,8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Kelabu

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61481
Info modified on:
22 Jan 2025, 19:39:30
Short summary description ASUS Zenbook 13 OLED UM325UA-KG084 AMD Ryzen™ 7 5700U Komputer buku 33,8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Kelabu:

ASUS Zenbook 13 OLED UM325UA-KG084, AMD Ryzen™ 7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description ASUS Zenbook 13 OLED UM325UA-KG084 AMD Ryzen™ 7 5700U Komputer buku 33,8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Kelabu:

ASUS Zenbook 13 OLED UM325UA-KG084. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 7, Model pemproses: 5700U, Frekuensi pemproses: 1,8 GHz. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: LPDDR4x-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon Graphics. Product color: Kelabu. Berat: 1,14 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.