ASUS logo

ASUS X515JA-BQ719T-BE Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28514
Info modified on:
02 Feb 2025, 23:01:17
Short summary description ASUS X515JA-BQ719T-BE Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515JA-BQ719T-BE, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description ASUS X515JA-BQ719T-BE Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X515JA-BQ719T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.