ASUS logo

ASUS Vivobook 15 15 A513EA-BQ1358T 15.6" FHD Intel® Core™ i5-1135G7 8GB 256G SSD

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49060
Info modified on:
22 Jan 2025, 05:48:27
Short summary description ASUS Vivobook 15 15 A513EA-BQ1358T 15.6" FHD Intel® Core™ i5-1135G7 8GB 256G SSD:

ASUS Vivobook 15 A513EA-BQ1358T .6" FHD Intel® Core™ i5-1135G7 8GB 256G SSD, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description ASUS Vivobook 15 15 A513EA-BQ1358T 15.6" FHD Intel® Core™ i5-1135G7 8GB 256G SSD:

ASUS Vivobook 15 A513EA-BQ1358T .6" FHD Intel® Core™ i5-1135G7 8GB 256G SSD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.