AMD Ryzen 5 4500U (8MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, AMD Radeon Graphics, WLAN, Webcam, Windows 10 Home 64-bit
My work, my way
With standout colors and a color-blocked Enter key, ASUS VivoBook 15 adds flair and dynamism to daily computing. With its AMD® Ryzen™ 5 processor, VivoBook 15 provides the power you need to get things done. It also features a dual-storage design that combines the fast data speeds of an SSD with the large capacities of an HDD, giving you the best of both worlds in order to boost productivity.
ASUS Vivobook 15 S513IA-BQ482T, AMD Ryzen™ 5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS Vivobook 15 S513IA-BQ482T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black