ASUS logo

ASUS M509BA-EJ051T-BE AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61749
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS M509BA-EJ051T-BE AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS M509BA-EJ051T-BE, AMD A9, 3.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS M509BA-EJ051T-BE AMD A9 A9-9425 Laptop 39.6 cm (15.6") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS M509BA-EJ051T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.