ASUS logo

ASUS ProArt StudioBook Pro 17 W700G3T Intel® Core™ i7 i7-9750H Laptop 43.2 cm (17") WUXGA 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® RTX 3000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7478
Info modified on:
28 Jan 2025, 10:37:19
Short summary description ASUS ProArt StudioBook Pro 17 W700G3T Intel® Core™ i7 i7-9750H Laptop 43.2 cm (17") WUXGA 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® RTX 3000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS ProArt StudioBook Pro 17 W700G3T, Intel® Core™ i7, 2.6 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 16 GB, 1.02 TB

Long summary description ASUS ProArt StudioBook Pro 17 W700G3T Intel® Core™ i7 i7-9750H Laptop 43.2 cm (17") WUXGA 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® Quadro® RTX 3000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS ProArt StudioBook Pro 17 W700G3T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 43.2 cm (17"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.