ASUS logo

ASUS Zenbook 15 UX533FAC-A8097T Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15000
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook 15 UX533FAC-A8097T Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

ASUS Zenbook 15 UX533FAC-A8097T, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Zenbook 15 UX533FAC-A8097T Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

ASUS Zenbook 15 UX533FAC-A8097T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.