ASUS logo

ASUS Zenbook 13 UX334FL-A4003T Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56759
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zenbook 13 UX334FL-A4003T Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Zenbook 13 UX334FL-A4003T, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook 13 UX334FL-A4003T Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Zenbook 13 UX334FL-A4003T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.