ASUS ProArt StudioBook Pro X W730G5T-AV011T-BE, Intel® Xeon®, 2.7 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 64 GB, 1 TB
ASUS ProArt StudioBook Pro X W730G5T-AV011T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: E-2176M, Processor frequency: 2.7 GHz. Display diagonal: 43.2 cm (17"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Product colour: Grey