ASUS Vivobook 17 X712FA-AU686T, Intel® Core™ i3, 2.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Vivobook 17 X712FA-AU686T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver