ASUS logo

ASUS Zenbook Flip 15 UX562FD-A1071T Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21308
Info modified on:
14 Mar 2024, 19:52:39
Short summary description ASUS Zenbook Flip 15 UX562FD-A1071T Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Zenbook Flip 15 UX562FD-A1071T, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description ASUS Zenbook Flip 15 UX562FD-A1071T Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Zenbook Flip 15 UX562FD-A1071T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.