ASUS logo

ASUS R420MA-EB154T Intel® Pentium® Silver N5000 Laptop 35.6 cm (14") Full HD 4 GB 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20317
Info modified on:
14 Mar 2024, 19:41:17
Short summary description ASUS R420MA-EB154T Intel® Pentium® Silver N5000 Laptop 35.6 cm (14") Full HD 4 GB 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R420MA-EB154T, Intel® Pentium® Silver, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS R420MA-EB154T Intel® Pentium® Silver N5000 Laptop 35.6 cm (14") Full HD 4 GB 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R420MA-EB154T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.