ASUS X540MA-GQ890T, Intel® Pentium® Silver, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB
ASUS X540MA-GQ890T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product colour: Silver