ASUS ROG Strix GL702ZC-GC006T, AMD Ryzen™ 7, 3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.26 TB
ASUS ROG Strix GL702ZC-GC006T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 1700, Processor frequency: 3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Home. Product colour: Black