ASUS logo

ASUS Vivobook 15 X542UA-GQ440 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Linux Abu-abu

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44357
Info modified on:
23 Jan 2025, 19:21:13
Short summary description ASUS Vivobook 15 X542UA-GQ440 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Linux Abu-abu:

ASUS Vivobook 15 X542UA-GQ440, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Linux

Long summary description ASUS Vivobook 15 X542UA-GQ440 Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Linux Abu-abu:

ASUS Vivobook 15 X542UA-GQ440. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-8250U, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 39,6 cm (15.6"). Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® UHD Graphics 620. Sistem operasi yang terpasang: Linux. Warna produk: Abu-abu. Berat: 2,3 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.