ASUS logo

ASUS Vivobook 17 X705UA-BX317 Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15016
Info modified on:
24 Jan 2025, 20:24:30
Short summary description ASUS Vivobook 17 X705UA-BX317 Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Grey:

ASUS Vivobook 17 X705UA-BX317, Intel® Core™ i3, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook 17 X705UA-BX317 Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Grey:

ASUS Vivobook 17 X705UA-BX317. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Grey. Weight: 2.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.