ASUS F751NA-TYS27T, Intel® Celeron®, 1.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
ASUS F751NA-TYS27T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Black