ASUS logo

ASUS Vivobook Max A541NA-GQ077T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71681
Info modified on:
27 Jan 2025, 08:37:28
Short summary description ASUS Vivobook Max A541NA-GQ077T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Silver:

ASUS Vivobook Max A541NA-GQ077T, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook Max A541NA-GQ077T Intel® Celeron® N3350 Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 10 Silver:

ASUS Vivobook Max A541NA-GQ077T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.