ASUS logo

ASUS Zenbook UX3410UA-GV140T Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19186
Info modified on:
02 Feb 2025, 23:02:04
Short summary description ASUS Zenbook UX3410UA-GV140T Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Grey:

ASUS Zenbook UX3410UA-GV140T, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description ASUS Zenbook UX3410UA-GV140T Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Grey:

ASUS Zenbook UX3410UA-GV140T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system software: Windows 10 Home. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.