ASUS logo

ASUS Zenbook UX3410UA-GV078T Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61514
Info modified on:
27 Jan 2025, 08:27:19
Short summary description ASUS Zenbook UX3410UA-GV078T Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX3410UA-GV078T, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook UX3410UA-GV078T Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX3410UA-GV078T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.