ASUS ROG GX800VH-GY004T, Intel® Core™ i7, 2.9 GHz, 46.7 cm (18.4"), 3840 x 2160 pixels, 64 GB, 1.54 TB
ASUS ROG GX800VH-GY004T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 46.7 cm (18.4"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.54 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Metallic