ASUS logo

ASUS ROG G752VS-GC054T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey, Orange

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56104
Info modified on:
22 Jan 2025, 06:24:15
Short summary description ASUS ROG G752VS-GC054T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey, Orange:

ASUS ROG G752VS-GC054T, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description ASUS ROG G752VS-GC054T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey, Orange:

ASUS ROG G752VS-GC054T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Grey, Orange

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.