ASUS logo

ASUS Zenbook UX330UA-FC078T Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47319
Info modified on:
23 Jan 2025, 19:11:09
Short summary description ASUS Zenbook UX330UA-FC078T Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Zenbook UX330UA-FC078T, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX330UA-FC078T Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Zenbook UX330UA-FC078T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.