ASUS RX310UA-GL384T-BE, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS RX310UA-GL384T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey