ASUS logo

ASUS R753UV-TY284T-BE Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29474
Info modified on:
23 Jan 2025, 18:59:45
Short summary description ASUS R753UV-TY284T-BE Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Brown:

ASUS R753UV-TY284T-BE, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1.13 TB

Long summary description ASUS R753UV-TY284T-BE Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920MX Wi-Fi 5 (802.11ac) Windows 10 Home Brown:

ASUS R753UV-TY284T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.