ASUS logo

ASUS Vivobook Flip TP301UA-DW108T Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14372
Info modified on:
24 Jan 2025, 20:44:52
Short summary description ASUS Vivobook Flip TP301UA-DW108T Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black:

ASUS Vivobook Flip TP301UA-DW108T, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook Flip TP301UA-DW108T Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black:

ASUS Vivobook Flip TP301UA-DW108T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.