ASUSPRO P751JF-T4060G, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
ASUSPRO P751JF-T4060G. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4712MQ, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 7 Professional. Product colour: Black