ASUS logo

ASUS Transformer Book T100CHI-FG001B Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81490
Info modified on:
23 Jan 2025, 19:22:53
Short summary description ASUS Transformer Book T100CHI-FG001B Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS Transformer Book T100CHI-FG001B, Intel Atom®, 1.46 GHz, 25.6 cm (10.1"), 1920 x 1200 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T100CHI-FG001B Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS Transformer Book T100CHI-FG001B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 25.6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.